ABB AB Contact, Pin, 16Awg, Crimp; Product Range Abb Thomas & Betts MP16SD

Description
CONTACT, PIN, 16AWG, CRIMP; Product Range:D Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 16AWG, CRIMP; Product Range:D Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 16Awg, Crimp; Product Range Abb Thomas & Betts - 98F7993 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16Awg, Crimp; Product Range Abb Thomas & Betts
98F7993
Contact, Pin, 16Awg, Crimp; Product Range Abb Thomas & Betts 98F7993
CONTACT, PIN, 16AWG, CRIMP; Product Range:D Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CONTACT, PIN, 16AWG, CRIMP; Product Range:D Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98F7993
Product Name Contact, Pin, 16Awg, Crimp; Product Range Abb Thomas & Betts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details