ABB AB Power Supplies - Board Mount MH005B

Description
Manufacturer: GE-Critical-Power Win Source Part Number: 208277-MH005B Category: Power Supplies - Board Mount Family: DC DC Converters Series: MH005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 70°C Features: OCP, OVP Package: 4-DIP Module Size / Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm) Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 1 Current - Output (Max): 420mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 5W Efficiency: 73% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE-Critical-Power Win Source Part Number: 208277-MH005B Category: Power Supplies - Board Mount Family: DC DC Converters Series: MH005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 70°C Features: OCP, OVP Package: 4-DIP Module Size / Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm) Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 1 Current - Output (Max): 420mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 5W Efficiency: 73% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
208277-MH005B
Power Supplies - Board Mount 208277-MH005B
Manufacturer: GE-Critical-Power Win Source Part Number: 208277-MH005B Category: Power Supplies - Board Mount Family: DC DC Converters Series: MH005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 70°C Features: OCP, OVP Package: 4-DIP Module Size / Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm) Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 1 Current - Output (Max): 420mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 5W Efficiency: 73% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: GE-Critical-Power
Win Source Part Number: 208277-MH005B
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MH005
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 70°C
Features: OCP, OVP
Package: 4-DIP Module
Size / Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 1
Current - Output (Max): 420mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 5W
Efficiency: 73%
Power (Watts) - Max: 5W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 208277-MH005B
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 0.4200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6895-ea-pu-10500-360-6u-wc-32114 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details