ABB Process Automation Division Switch Body, 3 Seat, Ip66; For Use With Abb MEP3-0

Description
SWITCH BODY, 3 SEAT, IP66; For Use With:22mm Modular Range Pilot Devices; Product Range:Modular Pilot Devices RoHS Compliant: Yes
Datasheet
Description
SWITCH BODY, 3 SEAT, IP66; For Use With:22mm Modular Range Pilot Devices; Product Range:Modular Pilot Devices RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Body, 3 Seat, Ip66; For Use With Abb - 62Y6024 - Newark, An Avnet Company
Chicago, IL, United States
Switch Body, 3 Seat, Ip66; For Use With Abb
62Y6024
Switch Body, 3 Seat, Ip66; For Use With Abb 62Y6024
SWITCH BODY, 3 SEAT, IP66; For Use With:22mm Modular Range Pilot Devices; Product Range:Modular Pilot Devices RoHS Compliant: Yes

SWITCH BODY, 3 SEAT, IP66; For Use With:22mm Modular Range Pilot Devices; Product Range:Modular Pilot Devices RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 5119371 - Radwell International
Willingboro, NJ, United States
Enclosure
5119371
Enclosure 5119371
EMPTY PLASTIC ENCLOSURE 3-HOLE. FREE 2 YEAR RADWELL WARRANTY

EMPTY PLASTIC ENCLOSURE 3-HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 62Y6024 5119371
Product Name Switch Body, 3 Seat, Ip66; For Use With Abb Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 2068776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details