ABB AB Power Supplies Board Mount DCDC Converters - MDT040A0X43-SRPHDZ MDT040A0X43-SRPHDZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 809657-MDT040A0X43-S RPHDZ Type: Non-Isolated PoL Module, Digital Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 4.5V Voltage - Output 1: 0.45 ~ 2V Efficiency: 91.5% Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.30" L x 0.53" W x 0.43" H (33.0mm x 13.5mm x 10.9mm) Maximum Input Voltage: 14.4V Manufacturer Package: 19-SMD Module Current - Output (Maximum): 40A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 809657-MDT040A0X43-S RPHDZ Type: Non-Isolated PoL Module, Digital Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 4.5V Voltage - Output 1: 0.45 ~ 2V Efficiency: 91.5% Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.30" L x 0.53" W x 0.43" H (33.0mm x 13.5mm x 10.9mm) Maximum Input Voltage: 14.4V Manufacturer Package: 19-SMD Module Current - Output (Maximum): 40A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MDT040A0X43-SRPHDZ - 809657-MDT040A0X43-SRPHDZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MDT040A0X43-SRPHDZ
809657-MDT040A0X43-SRPHDZ
Power Supplies Board Mount DCDC Converters - MDT040A0X43-SRPHDZ 809657-MDT040A0X43-SRPHDZ
Manufacturer: ABB Embedded Power Win Source Part Number: 809657-MDT040A0X43-S RPHDZ Type: Non-Isolated PoL Module, Digital Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 4.5V Voltage - Output 1: 0.45 ~ 2V Efficiency: 91.5% Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.30" L x 0.53" W x 0.43" H (33.0mm x 13.5mm x 10.9mm) Maximum Input Voltage: 14.4V Manufacturer Package: 19-SMD Module Current - Output (Maximum): 40A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: ABB Embedded Power
Win Source Part Number: 809657-MDT040A0X43-SRPHDZ
Type: Non-Isolated PoL Module, Digital
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.45 ~ 2V
Efficiency: 91.5%
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.30" L x 0.53" W x 0.43" H (33.0mm x 13.5mm x 10.9mm)
Maximum Input Voltage: 14.4V
Manufacturer Package: 19-SMD Module
Current - Output (Maximum): 40A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now
2V DC-DC Converter IC - 132-MDT040A0X43-SRPHDZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2V DC-DC Converter IC
132-MDT040A0X43-SRPHDZ
2V DC-DC Converter IC 132-MDT040A0X43-SRPHDZ
DC DC CONVERTER 0.45-2V Product overview: MDT040A0X43-SRPHDZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MDT040A0X43-SRPH DZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.45-2V Product overview: MDT040A0X43-SRPHDZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MDT040A0X43-SRPHDZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 809657-MDT040A0X43-SRPHDZ 132-MDT040A0X43-SRPHDZ
Product Name Power Supplies Board Mount DCDC Converters - MDT040A0X43-SRPHDZ 2V DC-DC Converter IC
Package Type Other; 19-SMD Module Other; Bulk
Unlock Full Specs
to access all available technical data