Win Source Part Number: 1214599-MDT040A0X3-S
Category: Power Supplies - Board Mount>DC DC Converters
Series: MegaDLynx™
Type: Non-Isolated PoL Module, Digital
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 140
Mounting: SMD (SMT)
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14.4V
Voltage - Output 1: 0.45 ~ 2V
Efficiency: 91.5%
Package / Case: 19-SMD Module
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.30" L x 0.53" W x 0.43" H (33.0mm x 13.5mm x 10.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: MDT040A0X3SRPHZ,555-
Base Product Number: MDT040
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1214599-MDT040A0X3-SRPHZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |