ABB AB Servo Motor MC13SA6222

Description
DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, 8 AMP, 63 V, 400 W, 3000 TR/MIN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, 8 AMP, 63 V, 400 W, 3000 TR/MIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 48577677 - Radwell International
Willingboro, NJ, United States
Servo Motor
48577677
Servo Motor 48577677
DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, 8 AMP, 63 V, 400 W, 3000 TR/MIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, 8 AMP, 63 V, 400 W, 3000 TR/MIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 48577677
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
200mm linear servo - P16-200-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details