ABB AB SWITCHING POWER SUPPLIES, MULTIPLE OUTPUT, 80 WATTS MAP80-4002

Description
MAP80 AC⁄DC Series 80 W (Continuous) Power Rating Switching Power Supply Input transient & ESD compliance Meets EN55022, class B limits TTL compatible power fail signal Greater than 175000 hours MTBF Metric and SAE mounting inserts CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC
Description
MAP80 AC⁄DC Series 80 W (Continuous) Power Rating Switching Power Supply Input transient & ESD compliance Meets EN55022, class B limits TTL compatible power fail signal Greater than 175000 hours MTBF Metric and SAE mounting inserts CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWER SUPPLIES, MULTIPLE OUTPUT, 80 WATTS - 70006162 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLIES, MULTIPLE OUTPUT, 80 WATTS
70006162
SWITCHING POWER SUPPLIES, MULTIPLE OUTPUT, 80 WATTS 70006162
MAP80 AC⁄DC Series 80 W (Continuous) Power Rating Switching Power Supply Input transient & ESD compliance Meets EN55022, class B limits TTL compatible power fail signal Greater than 175000 hours MTBF Metric and SAE mounting inserts CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

MAP80 AC⁄DC Series 80 W (Continuous) Power Rating Switching Power Supply

  • Input transient & ESD compliance
  • Meets EN55022, class B limits
  • TTL compatible power fail signal
  • Greater than 175000 hours MTBF
  • Metric and SAE mounting inserts
    CE Mark Compliances
  • EN61000-4-2 ESD Level 4 (8 KV): All Map Products
  • EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products
  • EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2
  • EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A
  • EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/4003/4004/4010, MAP130-1005 Which Meet Class A
  • Universal Input: 90-132 VAC or 175-264 VAC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006162
Product Name SWITCHING POWER SUPPLIES, MULTIPLE OUTPUT, 80 WATTS
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial, Industrial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-11500-06-2u-27691 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 6 amps
View Details