ABB AB SWITCHING POWER SUPPLY, MULTIPLE OUTPUT, 130 WATTS MAP130-4010

Description
130 W Continuous, 700 uA (Max.) Leakage Current, MAP130 AC-DC Series Power Supply Remote sense and overvoltage protection 130 W continuous power rating Greater than 100000 hours MTBF Power fail signal included Automatic 115⁄230 voltage selection CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC
Description
130 W Continuous, 700 uA (Max.) Leakage Current, MAP130 AC-DC Series Power Supply Remote sense and overvoltage protection 130 W continuous power rating Greater than 100000 hours MTBF Power fail signal included Automatic 115⁄230 voltage selection CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWER SUPPLY, MULTIPLE OUTPUT, 130 WATTS - 70006150 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLY, MULTIPLE OUTPUT, 130 WATTS
70006150
SWITCHING POWER SUPPLY, MULTIPLE OUTPUT, 130 WATTS 70006150
130 W Continuous, 700 uA (Max.) Leakage Current, MAP130 AC-DC Series Power Supply Remote sense and overvoltage protection 130 W continuous power rating Greater than 100000 hours MTBF Power fail signal included Automatic 115⁄230 voltage selection CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

130 W Continuous, 700 uA (Max.) Leakage Current, MAP130 AC-DC Series Power Supply

  • Remote sense and overvoltage protection
  • 130 W continuous power rating
  • Greater than 100000 hours MTBF
  • Power fail signal included
  • Automatic 115⁄230 voltage selection
    CE Mark Compliances
  • EN61000-4-2 ESD Level 4 (8 KV): All Map Products
  • EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products
  • EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2
  • EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A
  • EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/4003/4004/4010, MAP130-1005 Which Meet Class A
  • Universal Input: 90-132 VAC or 175-264 VAC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006150
Product Name SWITCHING POWER SUPPLY, MULTIPLE OUTPUT, 130 WATTS
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial, Industrial
Operating Temperature 50 C (122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6884-ea-pu-10060-1000-4u-wc-32103 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Aerospace & Defense Products - AFL12015S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details