ABB AB SWITCHING POWER SUPPLIES, SINGLE OUTPUT, 150 WATTS MAP130-1012

Description
47 to 63 Hz Frequency, Power-One™ MAP130 Series Single Output Switching Power Supplies Automatic 115⁄230 VAC input voltage selection All outputs fully regulated Remote sense, over voltage protection, and over temperature protection Power Fail signal included Greater than 100000 hr MTBF U-Channel chassis Optional cover Metric and SAE CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC
Description
47 to 63 Hz Frequency, Power-One™ MAP130 Series Single Output Switching Power Supplies Automatic 115⁄230 VAC input voltage selection All outputs fully regulated Remote sense, over voltage protection, and over temperature protection Power Fail signal included Greater than 100000 hr MTBF U-Channel chassis Optional cover Metric and SAE CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWER SUPPLIES, SINGLE OUTPUT, 150 WATTS - 70006167 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLIES, SINGLE OUTPUT, 150 WATTS
70006167
SWITCHING POWER SUPPLIES, SINGLE OUTPUT, 150 WATTS 70006167
47 to 63 Hz Frequency, Power-One™ MAP130 Series Single Output Switching Power Supplies Automatic 115⁄230 VAC input voltage selection All outputs fully regulated Remote sense, over voltage protection, and over temperature protection Power Fail signal included Greater than 100000 hr MTBF U-Channel chassis Optional cover Metric and SAE CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

47 to 63 Hz Frequency, Power-One™ MAP130 Series Single Output Switching Power Supplies

  • Automatic 115⁄230 VAC input voltage selection
  • All outputs fully regulated
  • Remote sense, over voltage protection, and over temperature protection
  • Power Fail signal included
  • Greater than 100000 hr MTBF
  • U-Channel chassis
  • Optional cover
  • Metric and SAE
    CE Mark Compliances
  • EN61000-4-2 ESD Level 4 (8 KV): All Map Products
  • EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products
  • EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2
  • EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A
  • EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/4003/4004/4010, MAP130-1005 Which Meet Class A
  • Universal Input: 90-132 VAC or 175-264 VAC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006167
Product Name SWITCHING POWER SUPPLIES, SINGLE OUTPUT, 150 WATTS
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial, Industrial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6989-ea-psi-10920-125-4u-wc-30000w-32208 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details