ABB AB SWITCHING POWERSUPPLY, SINGLE OUTPUT, 110WATTS MAP110-1024

Description
47 to 63 Hz Frequency, Power-One™ MAP110 Series Single Output Switching Power Supplies Universal input Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4 Greater than 134000 hr MTBF Remote sense and over voltage protection Wide range output adjustability to meet a wide variety of standard and user-specific output voltage requirement CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC
Description
47 to 63 Hz Frequency, Power-One™ MAP110 Series Single Output Switching Power Supplies Universal input Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4 Greater than 134000 hr MTBF Remote sense and over voltage protection Wide range output adjustability to meet a wide variety of standard and user-specific output voltage requirement CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWERSUPPLY, SINGLE OUTPUT, 110WATTS - 70006185 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWERSUPPLY, SINGLE OUTPUT, 110WATTS
70006185
SWITCHING POWERSUPPLY, SINGLE OUTPUT, 110WATTS 70006185
47 to 63 Hz Frequency, Power-One™ MAP110 Series Single Output Switching Power Supplies Universal input Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4 Greater than 134000 hr MTBF Remote sense and over voltage protection Wide range output adjustability to meet a wide variety of standard and user-specific output voltage requirement CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

47 to 63 Hz Frequency, Power-One™ MAP110 Series Single Output Switching Power Supplies

  • Universal input
  • Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4
  • Greater than 134000 hr MTBF
  • Remote sense and over voltage protection
  • Wide range output adjustability to meet a wide variety of standard and user-specific output voltage requirement
    CE Mark Compliances
  • EN61000-4-2 ESD Level 4 (8 KV): All Map Products
  • EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products
  • EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2
  • EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A
  • EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/4003/4004/4010, MAP130-1005 Which Meet Class A
  • Universal Input: 90-132 VAC or 175-264 VAC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006185
Product Name SWITCHING POWERSUPPLY, SINGLE OUTPUT, 110WATTS
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial, Industrial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Battery Back Up - 1134929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details