ABB AB Reducer M85709

Description
SPEED REDUCER, SIZE 56DM2A, 25.6 RATIO, 1.71HP, 1519 TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
SPEED REDUCER, SIZE 56DM2A, 25.6 RATIO, 1.71HP, 1519 TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 141877345 - Radwell International
Willingboro, NJ, United States
Reducer
141877345
Reducer 141877345
SPEED REDUCER, SIZE 56DM2A, 25.6 RATIO, 1.71HP, 1519 TORQUE. FREE 2 YEAR RADWELL WARRANTY

SPEED REDUCER, SIZE 56DM2A, 25.6 RATIO, 1.71HP, 1519 TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 141877345
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox - EMGA-80-P-G3-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
2 suppliers
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details
Planetary Gearheads Series 14/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
Servobox Series Model FA120 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details