Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ABB AB
M4X64CH -- 60A 480V CON HSG ASSY (FOR 634FC4V) ABB - THOMAS & BETTS
ABB AB
60A 480V Con Hsg Assy (For 634Fc4V) Abb - Thomas & Betts
M4X64CH
Description
60A 480V CON HSG ASSY (FOR 634FC4V)
Newark, An Avnet Company
Done
Description
60A 480V CON HSG ASSY (FOR 634FC4V)
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
60A 480V Con Hsg Assy (For 634Fc4V) Abb - Thomas & Betts
22M1548
60A 480V Con Hsg Assy (For 634Fc4V) Abb - Thomas & Betts
22M1548
60A 480V CON HSG ASSY (FOR 634FC4V)
60A 480V CON HSG ASSY (FOR 634FC4V)
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
22M1548
Product Name
60A 480V Con Hsg Assy (For 634Fc4V) Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
Arduino Headers Kit (not soldered)
AS-ACC-ARDHEADERS-00
Specs
Connector Type
Wire to Board Connector
View Details
MPF Products, INC.
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps
A0700-1-CN
Specs
Connector Type
Coaxial Connector
Voltage Rating
20000 volts
Current Rating
15.0 amps
View Details
Rego Electronics Inc.
2 Pieces Battery Connectors
2.50mm Pitch Series
Specs
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating
6.0 amps
View Details
E-Z-HOOK, a division of Tektest, Inc.
BNC Female Isolated Ground Bulkhead Receptacle
9232
Specs
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details