ABB AB
M3SS4-10B -- ABBG SELECTOR SWITCHES NON-ILLUMINATED
ABB AB
ABBG Selector Switches Non-Illuminated
M3SS4-10B
Description
3POS,LONG,A-B-C,BLK,
BP
-
Galco Industrial Electronics
Description
3POS,LONG,A-B-C,BLK,
BP
Suppliers
ABBG Selector Switches Non-Illuminated
M3SS4-10B
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
M3SS4-10B |
|
Product Name
|
ABBG Selector Switches Non-Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details
Actuator Type
Keylock
Positions per Pole
2
Features
DustProof; Weather resistant or waterproof
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Bare Shaft
Angle of Throw
11 degrees
Operating Torque
4.96 In-oz (3.5 N-cm)
View Details