ABB AB
M3SS3-10B -- ABBG SELECTOR SWITCHES NON-ILLUMINATED
ABB AB
ABBG Selector Switches Non-Illuminated
M3SS3-10B
Description
3POS KNOB A-B-C BLACK BP
-
Galco Industrial Electronics
Description
3POS KNOB A-B-C BLACK BP
Suppliers
ABBG Selector Switches Non-Illuminated
M3SS3-10B
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
M3SS3-10B |
|
Product Name
|
ABBG Selector Switches Non-Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
AC Voltage Rating
125 volts
DC Voltage Rating
60 volts
Positions per Pole
6
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Bare Shaft
Angle of Throw
11 degrees
Operating Torque
4.96 In-oz (3.5 N-cm)
View Details
Mechanical Life
1000000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
12
View Details