ABB AB
M2SSK2-40110 -- ABBG SELECTOR SWITCHES NON-ILLUMINATED
ABB AB
ABBG Selector Switches Non-Illuminated
M2SSK2-40110
Description
2POS KEY SEL SW MA
-
Galco Industrial Electronics
Description
2POS KEY SEL SW MA
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
M2SSK2-40110 |
|
Product Name
|
ABBG Selector Switches Non-Illuminated |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 3 poles per wafer
View Details
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
3
Operating Temperature
32 to 176 F (0 to 80 C)
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details