ABB AB Selector Switch M2SSK1-101

Description
SELECTOR SWITCH, KEYED, 3 POSITION, 22 MM, MAINTAINED, KEY CODE 455, BLACK PLASTIC BEZEL, -25 TO +70 DEGREES C, (1SFA611280R1001). FREE 2 YEAR RADWELL WARRANTY
Description
SELECTOR SWITCH, KEYED, 3 POSITION, 22 MM, MAINTAINED, KEY CODE 455, BLACK PLASTIC BEZEL, -25 TO +70 DEGREES C, (1SFA611280R1001). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 73887391 - Radwell International
Willingboro, NJ, United States
Selector Switch
73887391
Selector Switch 73887391
SELECTOR SWITCH, KEYED, 3 POSITION, 22 MM, MAINTAINED, KEY CODE 455, BLACK PLASTIC BEZEL, -25 TO +70 DEGREES C, (1SFA611280R1001). FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, KEYED, 3 POSITION, 22 MM, MAINTAINED, KEY CODE 455, BLACK PLASTIC BEZEL, -25 TO +70 DEGREES C, (1SFA611280R1001). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ABBG Selector Switches Non-Illuminated - M2SSK1-101 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Selector Switches Non-Illuminated
M2SSK1-101
ABBG Selector Switches Non-Illuminated M2SSK1-101
2 FIX POS KEY REM B-C CODE 71

2 FIX POS KEY REM B-C CODE 71

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches
Product Number 73887391 M2SSK1-101
Product Name Selector Switch ABBG Selector Switches Non-Illuminated
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2693787 - RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Solder Terminals; Solder
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details