ABB AB
M2SS5-40B10 -- ABBG SELECTOR SWITCHES NON-ILLUMINATED
ABB AB
ABBG Selector Switches Non-Illuminated
M2SS5-40B10
-
Galco Industrial Electronics
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
M2SS5-40B10 |
|
Product Name
|
ABBG Selector Switches Non-Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Angle of Throw
40 degrees
Positions per Pole
2
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
Construction
Single
Actuator Type
Knobbed Shaft
Current Rating
10.0 amps
View Details
3 suppliers
Mechanical Life
1000000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
11
View Details