ABB AB Solid State Overload/Relay M23K-4-6.3A

Description
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 4-6.3A, (124551527). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 4-6.3A, (124551527). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 114090990 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
114090990
Solid State Overload/Relay 114090990
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 4-6.3A, (124551527). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 4-6.3A, (124551527). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 114090990
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 12 A Contactor - 100-C12V10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Motor Starters - 206068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details