ABB AB Power Supplies Board Mount DCDC Converters - LW020A LW020A

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1209669-LW020A Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 81% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Module Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: Not Applicable Power (W): 20W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 2.00" W x 0.39" H (50.8mm x 50.8mm x 9.9mm)
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1209669-LW020A Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 81% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Module Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: Not Applicable Power (W): 20W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 2.00" W x 0.39" H (50.8mm x 50.8mm x 9.9mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LW020A
1209669-LW020A
Power Supplies Board Mount DCDC Converters - LW020A 1209669-LW020A
Manufacturer: ABB Embedded Power Win Source Part Number: 1209669-LW020A Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 81% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Module Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: Not Applicable Power (W): 20W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 2.00" W x 0.39" H (50.8mm x 50.8mm x 9.9mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1209669-LW020A
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OVP
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Isolation: 1.5kV
Voltage - Output 1: 5V
Efficiency: 81%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP Module
Current - Output (Maximum): 4A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 64
MSL Level: Not Applicable
Power (W): 20W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.00" L x 2.00" W x 0.39" H (50.8mm x 50.8mm x 9.9mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - LW020A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LW020A
Power Supplies - Board Mount - DC DC Converters LW020A
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1209669-LW020A LW020A
Product Name Power Supplies Board Mount DCDC Converters - LW020A Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

960w Three Phase Parallel Function  Power Supplies - PST-96048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-RPS-V2-WR2-US-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details