ABB AB Power Supplies Board Mount DCDC Converters - LW015F1 LW015F1

Description
Manufacturer: GE Critical Power Win Source Part Number: 784757-LW015F1 Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 79% Family Name: LW015F Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): ZUS25483R3; SUCS10483R3C; SUCS10483R3CP; SUCS10483R3CPG; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 784757-LW015F1 Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 79% Family Name: LW015F Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): ZUS25483R3; SUCS10483R3C; SUCS10483R3CP; SUCS10483R3CPG; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LW015F1
784757-LW015F1
Power Supplies Board Mount DCDC Converters - LW015F1 784757-LW015F1
Manufacturer: GE Critical Power Win Source Part Number: 784757-LW015F1 Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 79% Family Name: LW015F Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): ZUS25483R3; SUCS10483R3C; SUCS10483R3CP; SUCS10483R3CPG; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 784757-LW015F1
Series: LW015
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 15W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 79%
Family Name: LW015F
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): ZUS25483R3; SUCS10483R3C; SUCS10483R3CP; SUCS10483R3CPG;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784757-LW015F1
Product Name Power Supplies Board Mount DCDC Converters - LW015F1
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details