ABB AB Power Supplies Board Mount DCDC Converters - LW015C LW015C

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1209667-LW015C Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 15V Efficiency: 78% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.macom.com Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: Not Applicable Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1209667-LW015C Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 15V Efficiency: 78% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.macom.com Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: Not Applicable Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LW015C
1209667-LW015C
Power Supplies Board Mount DCDC Converters - LW015C 1209667-LW015C
Manufacturer: ABB Embedded Power Win Source Part Number: 1209667-LW015C Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 15V Efficiency: 78% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.macom.com Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: Not Applicable Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1209667-LW015C
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Voltage - Output 1: 15V
Efficiency: 78%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 128
MSL Level: Not Applicable
Power (W): 15W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1209667-LW015C
Product Name Power Supplies Board Mount DCDC Converters - LW015C
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - hea7001-ea-psb-12000-40-4u-wc-30000w-32220 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details