ABB AB Power Supplies Board Mount DCDC Converters - LW015B1 LW015B1

Description
Manufacturer: GE Critical Power Win Source Part Number: 784756-LW015B1 Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 78% Family Name: LW015B Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 1.25A Alternative Parts (Cross-Reference): SUCS104812C-C; ZUS104812; SUCS104812BG; SUCS104812B; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 784756-LW015B1 Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 78% Family Name: LW015B Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 1.25A Alternative Parts (Cross-Reference): SUCS104812C-C; ZUS104812; SUCS104812BG; SUCS104812B; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LW015B1
784756-LW015B1
Power Supplies Board Mount DCDC Converters - LW015B1 784756-LW015B1
Manufacturer: GE Critical Power Win Source Part Number: 784756-LW015B1 Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 78% Family Name: LW015B Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 1.25A Alternative Parts (Cross-Reference): SUCS104812C-C; ZUS104812; SUCS104812BG; SUCS104812B; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 784756-LW015B1
Series: LW015
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 15W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Efficiency: 78%
Family Name: LW015B
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 1.25A
Alternative Parts (Cross-Reference): SUCS104812C-C; ZUS104812; SUCS104812BG; SUCS104812B;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784756-LW015B1
Product Name Power Supplies Board Mount DCDC Converters - LW015B1
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6839-ea-pu-10750-120-4u-30000w-32058 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details