ABB AB Power Supplies - Board Mount - DC DC Converters LW015B

Description
Win Source Part Number: 1382702-LW015B Category: Power Supplies - Board Mount>DC DC Converters Series: LW015 (15W) Type: Isolated Module Features: OCP, OVP, UVLO Package: Bulk Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 78% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ABB Embedded Power Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 128 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382702-LW015B Category: Power Supplies - Board Mount>DC DC Converters Series: LW015 (15W) Type: Isolated Module Features: OCP, OVP, UVLO Package: Bulk Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 78% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ABB Embedded Power Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 128 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1382702-LW015B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1382702-LW015B
Power Supplies - Board Mount - DC DC Converters 1382702-LW015B
Win Source Part Number: 1382702-LW015B Category: Power Supplies - Board Mount>DC DC Converters Series: LW015 (15W) Type: Isolated Module Features: OCP, OVP, UVLO Package: Bulk Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 78% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ABB Embedded Power Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 128 pcs

Win Source Part Number: 1382702-LW015B
Category: Power Supplies - Board Mount>DC DC Converters
Series: LW015 (15W)
Type: Isolated Module
Features: OCP, OVP, UVLO
Package: Bulk
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Power (Watts): 15 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: ABB Embedded Power
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 128 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1382702-LW015B
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data