ABB AB Power Supplies - Board Mount LW015A981

Description
Manufacturer: GE-Critical-Power Win Source Part Number: 206894-LW015A981 Category: Power Supplies - Board Mount Family: DC DC Converters Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 15W Efficiency: 82% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE-Critical-Power Win Source Part Number: 206894-LW015A981 Category: Power Supplies - Board Mount Family: DC DC Converters Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 15W Efficiency: 82% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
206894-LW015A981
Power Supplies - Board Mount 206894-LW015A981
Manufacturer: GE-Critical-Power Win Source Part Number: 206894-LW015A981 Category: Power Supplies - Board Mount Family: DC DC Converters Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 15W Efficiency: 82% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: GE-Critical-Power
Win Source Part Number: 206894-LW015A981
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: LW015
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 6-DIP Module
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 15W
Efficiency: 82%
Power (Watts) - Max: 15W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LW015A981 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LW015A981
Power Supplies - Board Mount - DC DC Converters LW015A981
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 206894-LW015A981 LW015A981
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 3 amps
DC Output Power 15 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D302LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details