ABB AB Power Supplies Board Mount DCDC Converters - LW015A1 LW015A1

Description
Manufacturer: GE Critical Power Win Source Part Number: 784755-LW015A1 Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 82% Family Name: LW015A Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): UEI25-050-D48NL2-C; ULT-5/5-D48NL1-C; UEI15-050-Q48N-C; RPR20-4805S-1B; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 784755-LW015A1 Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 82% Family Name: LW015A Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): UEI25-050-D48NL2-C; ULT-5/5-D48NL1-C; UEI15-050-Q48N-C; RPR20-4805S-1B; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LW015A1
784755-LW015A1
Power Supplies Board Mount DCDC Converters - LW015A1 784755-LW015A1
Manufacturer: GE Critical Power Win Source Part Number: 784755-LW015A1 Series: LW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 82% Family Name: LW015A Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): UEI25-050-D48NL2-C; ULT-5/5-D48NL1-C; UEI15-050-Q48N-C; RPR20-4805S-1B; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 784755-LW015A1
Series: LW015
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 15W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 82%
Family Name: LW015A
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): UEI25-050-D48NL2-C; ULT-5/5-D48NL1-C; UEI15-050-Q48N-C; RPR20-4805S-1B;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LW015A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LW015A1
Power Supplies - Board Mount - DC DC Converters LW015A1
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 784755-LW015A1 LW015A1
Product Name Power Supplies Board Mount DCDC Converters - LW015A1 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
4 suppliers
80 PLUS Bronze PS/2 700W ATX Power Supply (FSP) - PS8-700ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details