Manufacturer: ABB Embedded Power
Win Source Part Number: 924659-LW010B
Series: LW010 (10W)
Operating Temperature Range: -40°C ~ 105°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 830mA 36V - 75V Input
Package: Bulk
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 128
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 924659-LW010B |
| Product Name | Power Supplies Board Mount DCDC Converters - LW010B |
| Package Type | DIP; Other; 6-DIP Module |