ABB AB 5V 10W DC-DC Converter IC LW010A91

Description
DC DC CONVERTER 5V 10W Product overview: LW010A91 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LW010A91 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 10W Product overview: LW010A91 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LW010A91 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 10W DC-DC Converter IC - 132-LW010A91 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 10W DC-DC Converter IC
132-LW010A91
5V 10W DC-DC Converter IC 132-LW010A91
DC DC CONVERTER 5V 10W Product overview: LW010A91 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LW010A91 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 10W Product overview: LW010A91 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LW010A91 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-LW010A91
Product Name 5V 10W DC-DC Converter IC
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1244996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 26.4 volts
View Details
Buck VQFN Step-Down DC-DC Converter IC - 715-LM5146QRGYTQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers