ABB AB Power Supplies Board Mount DCDC Converters - LW005A84 LW005A84

Description
Manufacturer: GE Critical Power Win Source Part Number: 784754-LW005A84 Series: LW005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 78% Family Name: LW005A Categories: Power Supplies - Board Mount Dimension: 1.26" L x 1.00" W x 0.40" H (32.0mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TES 5-4811WI; LF522RW; TVN 5-4811WI; TMR 6-4811; Introduction Date: June 15, 1992 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 784754-LW005A84 Series: LW005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 78% Family Name: LW005A Categories: Power Supplies - Board Mount Dimension: 1.26" L x 1.00" W x 0.40" H (32.0mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TES 5-4811WI; LF522RW; TVN 5-4811WI; TMR 6-4811; Introduction Date: June 15, 1992 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LW005A84
784754-LW005A84
Power Supplies Board Mount DCDC Converters - LW005A84 784754-LW005A84
Manufacturer: GE Critical Power Win Source Part Number: 784754-LW005A84 Series: LW005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, UVLO Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 78% Family Name: LW005A Categories: Power Supplies - Board Mount Dimension: 1.26" L x 1.00" W x 0.40" H (32.0mm x 25.4mm x 10.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TES 5-4811WI; LF522RW; TVN 5-4811WI; TMR 6-4811; Introduction Date: June 15, 1992 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 784754-LW005A84
Series: LW005
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 5-DIP Module
Applications: ITE (Commercial)
Power (Watts): 5W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 78%
Family Name: LW005A
Categories: Power Supplies - Board Mount
Dimension: 1.26" L x 1.00" W x 0.40" H (32.0mm x 25.4mm x 10.2mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): TES 5-4811WI; LF522RW; TVN 5-4811WI; TMR 6-4811;
Introduction Date: June 15, 1992
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LW005A84 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LW005A84
Power Supplies - Board Mount - DC DC Converters LW005A84
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 784754-LW005A84 LW005A84
Product Name Power Supplies Board Mount DCDC Converters - LW005A84 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details