90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Conduit Fittings |
| Product Number | LTB20090SS |
| Product Name | Liquidtight Flexible Conduit Connector |
| Fitting Type | Liquid Tight Connector |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel