Thomas & Betts Corporation Liquidtight Flexible Conduit Connector LTB150SS

Description
STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION
Description
STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Liquidtight Flexible Conduit Connector
LTB150SS
Liquidtight Flexible Conduit Connector LTB150SS
STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number LTB150SS
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details