Thomas & Betts Corporation Liquidtight Flexible Conduit Connector LTB12590SS

Description
90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/4 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION
Description
90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/4 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Liquidtight Flexible Conduit Connector
LTB12590SS
Liquidtight Flexible Conduit Connector LTB12590SS
90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/4 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/4 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number LTB12590SS
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details