Thomas & Betts Corporation OEM Parts - OEM Parts (J - L) - LTA75-100 LTA75-100

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991017-LTA75-100 Color: Grey Mounting: SMD (SMT) Core Material: Aluminium Material: Aluminium, PVC Categories: OEM Parts(J-L) Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991017-LTA75-100 Color: Grey Mounting: SMD (SMT) Core Material: Aluminium Material: Aluminium, PVC Categories: OEM Parts(J-L) Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LTA75-100 - 991017-LTA75-100 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LTA75-100
991017-LTA75-100
OEM Parts - OEM Parts (J - L) - LTA75-100 991017-LTA75-100
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991017-LTA75-100 Color: Grey Mounting: SMD (SMT) Core Material: Aluminium Material: Aluminium, PVC Categories: OEM Parts(J-L) Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991017-LTA75-100
Color: Grey
Mounting: SMD (SMT)
Core Material: Aluminium
Material: Aluminium, PVC
Categories: OEM Parts(J-L)
Case / Package: 100
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 991017-LTA75-100
Product Name OEM Parts - OEM Parts (J - L) - LTA75-100
Unlock Full Specs
to access all available technical data