Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071875-LT9150P
Color: Black
Approvals: CSA, UL
Height: 72.5 mm
Material: Thermoplastic
Weight: 36.3 kg
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Flammability Rating: UL94 V-2
1.5 INCH 90 DEG BULLET CONNECTOR
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1071875-LT9150P | 6308-LT9150P-ND |
| Product Name | OEM Parts - OEM Parts (J - L) - LT9150P | Accessories |