Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998499-LT9125P
Color: Black
Approvals: CSA, UL
Material: Thermoplastic
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
1 1/4 INCH 90 DEG BULLET CONNECT
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 998499-LT9125P | 6308-LT9125P-ND |
| Product Name | OEM Parts - OEM Parts (J - L) - LT9125P | Accessories |