ABB AB Conduit Fitting, Ra, Thermoplastic, Black, 25.4Mm; Conduit Configuration Abb - Thomas & Betts LT9100P

Description
CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 25.4MM; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 25.4MM; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Ra, Thermoplastic, Black, 25.4Mm; Conduit Configuration Abb - Thomas & Betts - 93F7746 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Ra, Thermoplastic, Black, 25.4Mm; Conduit Configuration Abb - Thomas & Betts
93F7746
Conduit Fitting, Ra, Thermoplastic, Black, 25.4Mm; Conduit Configuration Abb - Thomas & Betts 93F7746
CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 25.4MM; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 25.4MM; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F7746
Product Name Conduit Fitting, Ra, Thermoplastic, Black, 25.4Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details