ABB AB Conduit Fitting, Str, Thermoplastic, Black, 12.7Mm; Conduit Configuration Abb - Thomas & Betts LT50P

Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 12.7MM; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:41.55mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 12.7MM; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:41.55mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Str, Thermoplastic, Black, 12.7Mm; Conduit Configuration Abb - Thomas & Betts - 93F7731 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Str, Thermoplastic, Black, 12.7Mm; Conduit Configuration Abb - Thomas & Betts
93F7731
Conduit Fitting, Str, Thermoplastic, Black, 12.7Mm; Conduit Configuration Abb - Thomas & Betts 93F7731
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 12.7MM; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:41.55mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 12.7MM; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Thermoplastic; Conduit Colour:Black; External Length:41.55mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F7731
Product Name Conduit Fitting, Str, Thermoplastic, Black, 12.7Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Circular Connector Assemblies - 1124-CAB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details