ABB AB Conduit Fitting, Str, Thermoplastic, Black, 9.53Mm; Conduit Configuration Abb - Thomas & Betts LT38P

Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 9.53MM; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Thermoplast ic; Conduit Colour:-; External Length:54.99mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 9.53MM; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Thermoplast ic; Conduit Colour:-; External Length:54.99mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Str, Thermoplastic, Black, 9.53Mm; Conduit Configuration Abb - Thomas & Betts - 93F7730 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Str, Thermoplastic, Black, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
93F7730
Conduit Fitting, Str, Thermoplastic, Black, 9.53Mm; Conduit Configuration Abb - Thomas & Betts 93F7730
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 9.53MM; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Thermoplast ic; Conduit Colour:-; External Length:54.99mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 9.53MM; Conduit Configuration:Straight; Trade Size:3/8"; Conduit Material:Thermoplastic; Conduit Colour:-; External Length:54.99mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F7730
Product Name Conduit Fitting, Str, Thermoplastic, Black, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Coaxial Adapters - 7826C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details