ABB AB Conduit Fitting, Str, Thermoplastic, Black, 50.8Mm; Conduit Configuration Abb - Thomas & Betts LT200P

Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 50.8MM; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Thermoplast ic; Conduit Colour:-; External Length:86.34mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 50.8MM; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Thermoplast ic; Conduit Colour:-; External Length:86.34mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Str, Thermoplastic, Black, 50.8Mm; Conduit Configuration Abb - Thomas & Betts - 93F7742 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Str, Thermoplastic, Black, 50.8Mm; Conduit Configuration Abb - Thomas & Betts
93F7742
Conduit Fitting, Str, Thermoplastic, Black, 50.8Mm; Conduit Configuration Abb - Thomas & Betts 93F7742
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 50.8MM; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Thermoplast ic; Conduit Colour:-; External Length:86.34mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 50.8MM; Conduit Configuration:Straight; Trade Size:2"; Conduit Material:Thermoplastic; Conduit Colour:-; External Length:86.34mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F7742
Product Name Conduit Fitting, Str, Thermoplastic, Black, 50.8Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers