ABB AB Conduit Fitting, Str, Thermoplastic, Black, 38.1Mm; Conduit Configuration Abb - Thomas & Betts LT150P

Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 38.1MM; Conduit Configuration:Straig ht; Trade Size:1.5"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:59.77mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 38.1MM; Conduit Configuration:Straig ht; Trade Size:1.5"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:59.77mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Str, Thermoplastic, Black, 38.1Mm; Conduit Configuration Abb - Thomas & Betts - 93F7741 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Str, Thermoplastic, Black, 38.1Mm; Conduit Configuration Abb - Thomas & Betts
93F7741
Conduit Fitting, Str, Thermoplastic, Black, 38.1Mm; Conduit Configuration Abb - Thomas & Betts 93F7741
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 38.1MM; Conduit Configuration:Straig ht; Trade Size:1.5"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:59.77mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 38.1MM; Conduit Configuration:Straight; Trade Size:1.5"; Conduit Material:Thermoplastic; Conduit Colour:Black; External Length:59.77mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F7741
Product Name Conduit Fitting, Str, Thermoplastic, Black, 38.1Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details