ABB AB Power Supplies - External/Internal (Off-Board) - AC DC Converters LK5540-9ERD3B1

Description
Win Source Part Number: 1141181-LK5540-9ERD3 B1 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: K Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150W Voltage - Input: 100 ~ 240 VAC Voltage - Isolation: 5.6 kV Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: 15V Efficiency: 83% Mounting Type: Chassis Mount Dimension: 6.73" L x 6.26" W x 1.63" H (171.0mm x 159.0mm x 41.3mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Current - Output 1: 5 A Current - Output 2: 5 A Mfr: ABB Power Electronics Inc. Other Names: 2266-LK5540-9ERD3B1 Approval Agency: CE, cCSAus, NEMKO RoHS Status: RoHS non-compliant Standard Number: 60950-1
Request a Quote Datasheet
Description
Win Source Part Number: 1141181-LK5540-9ERD3 B1 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: K Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150W Voltage - Input: 100 ~ 240 VAC Voltage - Isolation: 5.6 kV Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: 15V Efficiency: 83% Mounting Type: Chassis Mount Dimension: 6.73" L x 6.26" W x 1.63" H (171.0mm x 159.0mm x 41.3mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Current - Output 1: 5 A Current - Output 2: 5 A Mfr: ABB Power Electronics Inc. Other Names: 2266-LK5540-9ERD3B1 Approval Agency: CE, cCSAus, NEMKO RoHS Status: RoHS non-compliant Standard Number: 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1141181-LK5540-9ERD3B1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1141181-LK5540-9ERD3B1
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1141181-LK5540-9ERD3B1
Win Source Part Number: 1141181-LK5540-9ERD3 B1 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: K Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150W Voltage - Input: 100 ~ 240 VAC Voltage - Isolation: 5.6 kV Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: 15V Efficiency: 83% Mounting Type: Chassis Mount Dimension: 6.73" L x 6.26" W x 1.63" H (171.0mm x 159.0mm x 41.3mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Current - Output 1: 5 A Current - Output 2: 5 A Mfr: ABB Power Electronics Inc. Other Names: 2266-LK5540-9ERD3B1 Approval Agency: CE, cCSAus, NEMKO RoHS Status: RoHS non-compliant Standard Number: 60950-1

Win Source Part Number: 1141181-LK5540-9ERD3B1
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: K
Type: Enclosed
Features: Adjustable Output, PFC, Remote Sense, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150W
Voltage - Input: 100 ~ 240 VAC
Voltage - Isolation: 5.6 kV
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: 15V
Efficiency: 83%
Mounting Type: Chassis Mount
Dimension: 6.73" L x 6.26" W x 1.63" H (171.0mm x 159.0mm x 41.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8504.40.9580
Current - Output 1: 5 A
Current - Output 2: 5 A
Mfr: ABB Power Electronics Inc.
Other Names: 2266-LK5540-9ERD3B1
Approval Agency: CE, cCSAus, NEMKO
RoHS Status: RoHS non-compliant
Standard Number: 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1141181-LK5540-9ERD3B1
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2QR1065Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 26 volts
Output Power 41 watts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 10-SMD Module, No Lead
Output Power 30 watts
View Details