ABB AB Plug & Socket Connectorkit, 2 Female-2 Male, 3 Position; Product Range Abb - Thomas & Betts LD3

Description
PLUG & SOCKET CONNECTORKIT, 2 FEMALE-2 MALE, 3 POSITION; Product Range:Sta-Kon Luminaire Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1Rows; Colour:Orange RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTORKIT, 2 FEMALE-2 MALE, 3 POSITION; Product Range:Sta-Kon Luminaire Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1Rows; Colour:Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connectorkit, 2 Female-2 Male, 3 Position; Product Range Abb - Thomas & Betts - 03P0876 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connectorkit, 2 Female-2 Male, 3 Position; Product Range Abb - Thomas & Betts
03P0876
Plug & Socket Connectorkit, 2 Female-2 Male, 3 Position; Product Range Abb - Thomas & Betts 03P0876
PLUG & SOCKET CONNECTORKIT, 2 FEMALE-2 MALE, 3 POSITION; Product Range:Sta-Kon Luminaire Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1Rows; Colour:Orange RoHS Compliant: Yes

PLUG & SOCKET CONNECTORKIT, 2 FEMALE-2 MALE, 3 POSITION; Product Range:Sta-Kon Luminaire Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1Rows; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03P0876
Product Name Plug & Socket Connectorkit, 2 Female-2 Male, 3 Position; Product Range Abb - Thomas & Betts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers