ABB AB Push-In Lum Disconn 2 Pole (25 Pak) Abb - Thomas & Betts LD2P-Q

Description
PUSH-IN LUM DISCONN 2 POLE (25 PAK)
Description
PUSH-IN LUM DISCONN 2 POLE (25 PAK)

Suppliers

Company
Product
Description
Supplier Links
Push-In Lum Disconn 2 Pole (25 Pak) Abb - Thomas & Betts - 30T2127 - Newark, An Avnet Company
Chicago, IL, United States
Push-In Lum Disconn 2 Pole (25 Pak) Abb - Thomas & Betts
30T2127
Push-In Lum Disconn 2 Pole (25 Pak) Abb - Thomas & Betts 30T2127
PUSH-IN LUM DISCONN 2 POLE (25 PAK)

PUSH-IN LUM DISCONN 2 POLE (25 PAK)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30T2127
Product Name Push-In Lum Disconn 2 Pole (25 Pak) Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details