ABB AB Wire Splice Connectors LD2

Description
2 POLE LUMINAIRE DIST PACK
Request a Quote Datasheet
Description
2 POLE LUMINAIRE DIST PACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 6308-LD2-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
6308-LD2-ND
Wire Splice Connectors 6308-LD2-ND
2 POLE LUMINAIRE DIST PACK

2 POLE LUMINAIRE DIST PACK

Buy Now Datasheet
Plug & Socket Connector Kit, 2 Female-2 Male, 2 Position; Product Range Abb - Thomas & Betts - 03P0874 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector Kit, 2 Female-2 Male, 2 Position; Product Range Abb - Thomas & Betts
03P0874
Plug & Socket Connector Kit, 2 Female-2 Male, 2 Position; Product Range Abb - Thomas & Betts 03P0874
PLUG & SOCKET CONNECTOR KIT, 2 FEMALE-2 MALE, 2 POSITION; Product Range:Sta-Kon Luminaire Series; No. of Contacts:2Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1Rows; Colour:Orange RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR KIT, 2 FEMALE-2 MALE, 2 POSITION; Product Range:Sta-Kon Luminaire Series; No. of Contacts:2Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1Rows; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-LD2-ND 03P0874
Product Name Wire Splice Connectors Plug & Socket Connector Kit, 2 Female-2 Male, 2 Position; Product Range Abb - Thomas & Betts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details