ABB AB Power Supplies Board Mount DCDC Converters - LC015A91 LC015A91

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1195318-LC015A91 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 80% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: Not Applicable Power (W): 15W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1195318-LC015A91 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 80% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: Not Applicable Power (W): 15W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LC015A91
1195318-LC015A91
Power Supplies Board Mount DCDC Converters - LC015A91 1195318-LC015A91
Manufacturer: ABB Embedded Power Win Source Part Number: 1195318-LC015A91 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 80% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: Not Applicable Power (W): 15W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1195318-LC015A91
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Voltage - Output 1: 5V
Efficiency: 80%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 128
MSL Level: Not Applicable
Power (W): 15W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - LC015A91 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LC015A91
Power Supplies - Board Mount - DC DC Converters LC015A91
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1195318-LC015A91 LC015A91
Product Name Power Supplies Board Mount DCDC Converters - LC015A91 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10200-70-3u-27442 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details