ABB AB Power Supplies Board Mount DCDC Converters - LAW005A LAW005A

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1195050-LAW005A Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OVP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 78% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 71°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: Module Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 175 MSL Level: Not Applicable Power (W): 5W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.25" L x 0.80" W x 0.42" H (31.8mm x 20.3mm x 10.7mm)
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1195050-LAW005A Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OVP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 78% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 71°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: Module Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 175 MSL Level: Not Applicable Power (W): 5W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.25" L x 0.80" W x 0.42" H (31.8mm x 20.3mm x 10.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LAW005A
1195050-LAW005A
Power Supplies Board Mount DCDC Converters - LAW005A 1195050-LAW005A
Manufacturer: ABB Embedded Power Win Source Part Number: 1195050-LAW005A Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OVP Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 78% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 71°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: Module Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 175 MSL Level: Not Applicable Power (W): 5W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.25" L x 0.80" W x 0.42" H (31.8mm x 20.3mm x 10.7mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1195050-LAW005A
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OVP
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Voltage - Output 1: 5V
Efficiency: 78%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -25°C ~ 71°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: Module
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 175
MSL Level: Not Applicable
Power (W): 5W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 1.25" L x 0.80" W x 0.42" H (31.8mm x 20.3mm x 10.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - LAW005A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LAW005A
Power Supplies - Board Mount - DC DC Converters LAW005A
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1195050-LAW005A LAW005A
Product Name Power Supplies Board Mount DCDC Converters - LAW005A Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

120 W Single Phase Single Output Low Profile Power Supplies - PS-12024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-240-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details