Thomas & Betts Corporation Locking Device Receptacle L630-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAM
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L630-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L630-R
Locking Device Receptacle L630-R
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAM

SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAM

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L630-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
10A/250V Brazil Connector - 88040210 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; NBR14136
Standards / Certifications NBR14136
View Details