Thomas & Betts Corporation Locking Device Plug L630-PGCM

Description
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC
Datasheet
Description
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L630-PGCM - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L630-PGCM
Locking Device Plug L630-PGCM
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC

GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L630-PGCM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-2367216-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
NEMA 6-20 Cable Mount Connector - 88030190 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-20
Standards / Certifications UL; CSA; WD 6
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof 15° Angled Receptacle - F31S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers