Thomas & Betts Corporation Locking Device Receptacle L520-RR

Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST
Datasheet
Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L520-RR - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L520-RR
Locking Device Receptacle L520-RR
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST

SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L520-RR
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap, Screw Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details