Thomas & Betts Corporation Locking Device Receptacle L2330-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L23-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FAC
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L23-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L2330-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L2330-R
Locking Device Receptacle L2330-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L23-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FAC

SINGLE LOCKING TYPE; NYLON MATERIAL; L23-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FAC

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L2330-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details