Thomas & Betts Corporation Locking Device Plug L2320-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L23-20P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L23-20P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L2320-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L2320-P
Locking Device Plug L2320-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L23-20P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L23-20P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L2320-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254461 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details